Amphenol Aerospace Operations JT06RT-14-5B-014
- 收藏
- 对比
JT06RT-14-5B-014
67-JT06RT-14-5B-014
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL JT06RT-14-5B-014 Circular Connector, MIL-C-38999 Series II, Plug, 5 Contacts, Socket, Crimp, Cable Mount
1最小包装量--
JT06RT-14-5B-014详情
Amphenol Aerospace Operations JT06RT-14-5B-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
JT06RT-14-5B-014拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。