Amphenol Aerospace Operations JTPQ00RT-22-55A-014
- 收藏
- 对比
JTPQ00RT-22-55A-014
67-JTPQ00RT-22-55A-014
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL INDUSTRIAL JTPQ00RT-22-55A-014 Circular Connector, MIL-C-38999 Series II, Receptacle, 55 Contacts, Socket, Crimp, Flange Mount
1最小包装量--
JTPQ00RT-22-55A-014详情
Amphenol Aerospace Operations JTPQ00RT-22-55A-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
55
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
JTPQ00RT-22-55A-014拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。