Amphenol Aerospace Operations M83723/60-216AC
- 收藏
- 对比
M83723/60-216AC
67-M83723/60-216AC
圆形连接器 - 配件
--
大陆
立即发货

CONN COVER 16 BLACK
1最小包装量--
M83723/60-216AC详情
Amphenol Aerospace Operations M83723/60-216AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
材料
Aluminum, Anodized
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
外壳尺寸-插入
16
配件类型
Cap (Cover)
特征
金属链
RoHS状态
Non-RoHS Compliant
M83723/60-216AC拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。