Amphenol Aerospace Operations MS27467T11B35A
- 收藏
- 对比
MS27467T11B35A
67-MS27467T11B35A
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Cable Mount 13 Terminal 1 Port
1最小包装量--
MS27467T11B35A详情
Amphenol Aerospace Operations MS27467T11B35A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Cable
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
性别
Male
方向
Straight
接头数量
13
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MS27467T11B35A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations









哦! 它是空的。