Amphenol Aerospace Operations MS27473P10B13A
- 收藏
- 对比
MS27473P10B13A
67-MS27473P10B13A
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 10, 13WAYS, PIN
1最小包装量--
MS27473P10B13A详情
Amphenol Aerospace Operations MS27473P10B13A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
13
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27473P10B13A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations











哦! 它是空的。