Amphenol Aerospace Operations MS27473T24A35B
- 收藏
- 对比
MS27473T24A35B
67-MS27473T24A35B
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 24, 128WAYS, SKT
1最小包装量--
MS27473T24A35B详情
Amphenol Aerospace Operations MS27473T24A35B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
128
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27473T24A35B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations











哦! 它是空的。