Amphenol Aerospace Operations MS27473T24B61A
- 收藏
- 对比
MS27473T24B61A
67-MS27473T24B61A
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL INDUSTRIAL MS27473T24B61A CONNECTOR, CIRC, 24-61, 61WAY, SIZE 24
1最小包装量--
MS27473T24B61A详情
Amphenol Aerospace Operations MS27473T24B61A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
安装类型
Cable
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
61
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27473T24B61A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations












哦! 它是空的。