Amphenol Aerospace Operations MS27474T16F35B
- 收藏
- 对比
MS27474T16F35B
67-MS27474T16F35B
圆形连接器 - 外壳
--
大陆
立即发货

JT 55C 55#22D SKT RECP
1最小包装量--
MS27474T16F35B详情
Amphenol Aerospace Operations MS27474T16F35B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
性别
Receptacle
接头数量
55
RoHS状态
ROHS3 Compliant
MS27474T16F35B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations












哦! 它是空的。