Amphenol Aerospace Operations MS27474T24F61P-LC
- 收藏
- 对比
MS27474T24F61P-LC
67-MS27474T24F61P-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Subminiature Cylindrical PIN 61 POS Crimp ST Jam Nut 61 Terminal 1 Port
1最小包装量--
MS27474T24F61P-LC详情
Amphenol Aerospace Operations MS27474T24F61P-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
Jam Nut
包装
Bulk
零件状态
活跃
终端
Crimp
方向
Straight
接头数量
61
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MS27474T24F61P-LC拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations









哦! 它是空的。