Amphenol Aerospace Operations MS27474T8F35A
- 收藏
- 对比
MS27474T8F35A
67-MS27474T8F35A
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL MS27474T8F35A CIRCULAR, SIZE 8, 6WAYS, PIN
--最小包装量--
MS27474T8F35A详情
Amphenol Aerospace Operations MS27474T8F35A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
6
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
MS27474T8F35A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations











哦! 它是空的。