Amphenol Aerospace Operations MS27484T24B29B
- 收藏
- 对比
MS27484T24B29B
67-MS27484T24B29B
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 29P 24 SIZE STRAIGHT PLUG SKT
1最小包装量--
MS27484T24B29B详情
Amphenol Aerospace Operations MS27484T24B29B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
触点镀层
Gold
外壳材料
Aluminium
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
定位的数量
29
军用标准
MIL-DTL-38999
镀层
Cadmium
RoHS状态
Non-RoHS Compliant
MS27484T24B29B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations












哦! 它是空的。