Amphenol Aerospace Operations MS27486-14-1
- 收藏
- 对比
MS27486-14-1
67-MS27486-14-1
圆形连接器 - 配件
--
大陆
立即发货

CONN POTTING BOOT 14
1最小包装量--
MS27486-14-1详情
Amphenol Aerospace Operations MS27486-14-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
系列
Military, MIL-DTL-38999 Series II
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
外壳尺寸-插入
14
配件类型
浇注靴
RoHS状态
Non-RoHS Compliant
MS27486-14-1拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。