Amphenol Aerospace Operations MS27497T18F96B
- 收藏
- 对比
MS27497T18F96B
67-MS27497T18F96B
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular SKT 9 POS Crimp ST Wall Mount 9 Terminal 1 Port
1最小包装量--
MS27497T18F96B详情
Amphenol Aerospace Operations MS27497T18F96B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
触点镀层
Gold
外壳材料
Aluminium
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
定位的数量
9
军用标准
MIL-DTL-38999
镀层
Passivated, Steel
RoHS状态
ROHS3 Compliant
MS27497T18F96B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。