Amphenol Aerospace Operations MS27497T20B16B
- 收藏
- 对比
MS27497T20B16B
67-MS27497T20B16B
圆形连接器 - 外壳
--
大陆
立即发货

Conn Subminiature Cylindrical SKT 16 POS Crimp ST Wall Mount 16 Terminal 1 Port
1最小包装量--
MS27497T20B16B详情
Amphenol Aerospace Operations MS27497T20B16B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
包装
Bulk
零件状态
活跃
终端
Crimp
性别
Female
方向
Straight
接头数量
16
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MS27497T20B16B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations









哦! 它是空的。