Amphenol Aerospace Operations MS27499E12B98B
- 收藏
- 对比
MS27499E12B98B
67-MS27499E12B98B
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL INDUSTRIAL MS27499E12B98B CONNECTOR, CIRCULAR, 10WAY, SIZE 12
1最小包装量--
MS27499E12B98B详情
Amphenol Aerospace Operations MS27499E12B98B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
底架
Box
本体材质
Aluminium
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
10
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27499E12B98B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations












哦! 它是空的。