Amphenol Aerospace Operations MS27499E16B35B
- 收藏
- 对比
MS27499E16B35B
67-MS27499E16B35B
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL MS27499E16B35B Circular Connector, MIL-C-38999 Series II, Receptacle, 55, Socket, Crimp, Panel
1最小包装量--
MS27499E16B35B详情
Amphenol Aerospace Operations MS27499E16B35B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
55
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27499E16B35B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations











哦! 它是空的。