Amphenol Aerospace Operations MS27505E19F32A
- 收藏
- 对比
MS27505E19F32A
67-MS27505E19F32A
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL MS27505E19F32A Circular Connector, MIL-DTL-38999 Series I, Box Mount Receptacle, 32 Contacts
1最小包装量--
MS27505E19F32A详情
Amphenol Aerospace Operations MS27505E19F32A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
军用标准
MIL-DTL-38999
接头数量
32
本体镀层
化学镍
RoHS状态
ROHS3 Compliant
达到SVHC
无SVHC
MS27505E19F32A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。