Amphenol Aerospace Operations MS27508E10A99A
- 收藏
- 对比
MS27508E10A99A
67-MS27508E10A99A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 7P 10 SIZE BOX MOUNT RECEPTACLE PIN
1最小包装量--
MS27508E10A99A详情
Amphenol Aerospace Operations MS27508E10A99A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
触点镀层
Gold
外壳材料
Aluminium
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
定位的数量
7
军用标准
MIL-DTL-38999
镀层
Cadmium
RoHS状态
Non-RoHS Compliant
MS27508E10A99A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。