Amphenol Aerospace Operations MS27508E14A37B
- 收藏
- 对比
MS27508E14A37B
67-MS27508E14A37B
圆形连接器 - 外壳
--
大陆
立即发货

Conn Subminiature Cylindrical SKT 37 POS Crimp ST Box Mount 37 Terminal 1 Port
1最小包装量--
MS27508E14A37B详情
Amphenol Aerospace Operations MS27508E14A37B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
性别
Female
方向
Straight
接头数量
37
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MS27508E14A37B拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。