Amphenol Aerospace Operations MS27508E16F6A
- 收藏
- 对比
MS27508E16F6A
67-MS27508E16F6A
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL MS27508E16F6A Circular Connector, MIL-C-38999 Series II, Receptacle, 6, Pin, Crimp, Panel
1最小包装量--
MS27508E16F6A详情
Amphenol Aerospace Operations MS27508E16F6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
触点镀层
Gold
底架
Box
本体材质
Aluminium
Contact Materials
Copper
包装
Bulk
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
方向
Straight
接头数量
6
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
ROHS3 Compliant
MS27508E16F6A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations












哦! 它是空的。