Amphenol Aerospace Operations MS27508E24F29A
- 收藏
- 对比
MS27508E24F29A
67-MS27508E24F29A
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular PIN 29 POS Crimp ST Box Mount 29 Terminal 1 Port
1最小包装量--
MS27508E24F29A详情
Amphenol Aerospace Operations MS27508E24F29A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Box
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
性别
Female
方向
Straight
接头数量
29
辐射硬化
无
RoHS状态
ROHS3 Compliant
MS27508E24F29A拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations









哦! 它是空的。