Amphenol Aerospace Operations MS27656T21B11AB
- 收藏
- 对比
MS27656T21B11AB
67-MS27656T21B11AB
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 21, 11WAYS, PIN
1最小包装量--
MS27656T21B11AB详情
Amphenol Aerospace Operations MS27656T21B11AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
11
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
MS27656T21B11AB拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。