Amphenol Aerospace Operations ZZL-6512-10D
- 收藏
- 对比
ZZL-6512-10D
67-ZZL-6512-10D
圆形连接器 - 配件
--
大陆
立即发货

Connector Accessories Sealing Gaskets For Square Flange
1最小包装量--
ZZL-6512-10D详情
Amphenol Aerospace Operations ZZL-6512-10D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
25 Weeks
底架
Flanges
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
外壳尺寸-插入
12
配件类型
Gasket, Seal
RoHS状态
Non-RoHS Compliant
辐射硬化
无
ZZL-6512-10D拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。