Amphenol ICC (Commercial Products) U77-A1114-300R
- 收藏
- 对比
U77-A1114-300R
143-U77-A1114-300R
可插拔连接器
--
大陆
立即发货

CONN 1X1 SFP CAGE MATTE TIN
1最小包装量--
U77-A1114-300R详情
Amphenol ICC (Commercial Products) U77-A1114-300R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
触点镀层
Gold
厂商
Amphenol ICC (Commercial Products)
Package
Tape & Reel (TR)
Product Status
活跃
Base Product Number
U77-A1114
Manufacturer Part Number
U77-A1114-300R
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
Manufacturer Series
U77
系列
U77
终端
Solder
连接器类型
SFP
定位的数量
-
Reach合规守则
unknown
触点表面处理
-
连接器支持类型
连接器附件
连接器样式
Cage
产品
Cages
特征
-
触点表面处理厚度
-
U77-A1114-300R拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。