Amphenol ICC (Commercial Products) U77-E16D3-3001
- 收藏
- 对比
U77-E16D3-3001
143-U77-E16D3-3001
可插拔连接器
--
大陆
立即发货

CONN 1X1 SFP CAGE HEATSINK
1最小包装量--
U77-E16D3-3001详情
Amphenol ICC (Commercial Products) U77-E16D3-3001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
厂商
Amphenol ICC (Commercial Products)
Package
Tray
Product Status
活跃
Base Product Number
U77-E16
Factory Pack QuantityFactory Pack Quantity
400
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Tradename
ExpressPort
系列
U77
终端
Solder
连接器类型
SFP+
定位的数量
-
子类别
I/O Connectors
触点表面处理
-
连接器样式
带散热片的保持架
产品类别
I/O Connectors
特征
-
产品类别
I/O Connectors
触点表面处理厚度
-
U77-E16D3-3001拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。