Amphenol Industrial Operations 10-184997-083
- 收藏
- 对比
10-184997-083
143-10-184997-083
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Circular MIL Spec Connector ELBOW ASSY; PT-SE
1最小包装量--
10-184997-083详情
Amphenol Industrial Operations 10-184997-083重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
定位的数量
8
性别
Female
额定电流
200A
军用标准
MIL-DTL-26482
镀层
Silver
RoHS状态
Non-RoHS Compliant
10-184997-083拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations







哦! 它是空的。