Amphenol Industrial Operations 97-3108A-18-621
- 收藏
- 对比
97-3108A-18-621
143-97-3108A-18-621
圆形连接器 - 后壳和电缆夹
Metal
大陆
立即发货

AMPHENOL 97-3108A-18-621 Circular Connector, MIL-C-5015 Series (VG95234), Plug, Solder, Cable Mount
1最小包装量--
97-3108A-18-621详情
Amphenol Industrial Operations 97-3108A-18-621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
包装/外壳
Metal
外壳材料
Aluminium
本体材质
Aluminium
Contact Materials
Copper
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
电阻
18Ohm
性别
Male
军用标准
MIL-DTL-5015
镀层
Zinc
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
97-3108A-18-621拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations










哦! 它是空的。