Amphenol Industrial Operations ACA3102E32-31SBF80A232-L
- 收藏
- 对比
ACA3102E32-31SBF80A232-L
143-ACA3102E32-31SBF80A232-L
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL ACA3102E32-31SBF80A232-L Circular Connector, ACA-B Series, MIL-DTL-5015 Series Equivalent, Box Mount Receptacle, 31
1最小包装量--
ACA3102E32-31SBF80A232-L详情
Amphenol Industrial Operations ACA3102E32-31SBF80A232-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Brass
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
31
本体镀层
Zinc
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
ACA3102E32-31SBF80A232-L拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD








哦! 它是空的。