Amphenol Industrial Operations ACC06E16S-8S-B30-LC-025
- 收藏
- 对比
ACC06E16S-8S-B30-LC-025
143-ACC06E16S-8S-B30-LC-025
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL ACC06E16S-8S-B30-LC-025 Circular Connector, AC Series, MIL-DTL-5015 Series Equivalent, Straight Plug, 5
1最小包装量--
ACC06E16S-8S-B30-LC-025详情
Amphenol Industrial Operations ACC06E16S-8S-B30-LC-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
5
本体镀层
Zinc
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
ACC06E16S-8S-B30-LC-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD











哦! 它是空的。