Amphenol Industrial Operations AIB1G20-27S0
- 收藏
- 对比
AIB1G20-27S0
143-AIB1G20-27S0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIB1G20-27S0 Circular Connector, AIB Series, MIL-DTL-5015 Series Equivalent, Cable Mount Receptacle, 14
1最小包装量--
AIB1G20-27S0详情
Amphenol Industrial Operations AIB1G20-27S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
14
本体镀层
Cadmium
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
AIB1G20-27S0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD












哦! 它是空的。