Amphenol Industrial Operations AIB2-14S-2P0
- 收藏
- 对比
AIB2-14S-2P0
143-AIB2-14S-2P0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIB2-14S-2P0 Circular Connector, Reverse bayonet, AIB Series, MIL-DTL-5015 Series Equivalent
--最小包装量--
AIB2-14S-2P0详情
Amphenol Industrial Operations AIB2-14S-2P0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Circular
定位的数量
4
性别
Receptacle
接头数量
4
本体镀层
Cadmium
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
AIB2-14S-2P0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD












哦! 它是空的。