Amphenol Industrial Operations AIB30-14S-7S0
- 收藏
- 对比
AIB30-14S-7S0
143-AIB30-14S-7S0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIB30-14S-7S0 Circular Connector, AIB Series, MIL-DTL-5015 Series Equivalent, Wall Mount Receptacle, 3
--最小包装量--
AIB30-14S-7S0详情
Amphenol Industrial Operations AIB30-14S-7S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
3
本体镀层
Cadmium
RoHS状态
Non-RoHS Compliant
达到SVHC
无SVHC
AIB30-14S-7S0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD











哦! 它是空的。