Amphenol Industrial Operations AIB30-18-7S0
- 收藏
- 对比
AIB30-18-7S0
143-AIB30-18-7S0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIB30-18-7S0 CONNECTOR, CIRCULAR, SIZE 18, 1WAY
1最小包装量--
AIB30-18-7S0详情
Amphenol Industrial Operations AIB30-18-7S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
军用标准
MIL-DTL-5015
接头数量
1
本体镀层
Cadmium
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
AIB30-18-7S0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。