Amphenol Industrial Operations AIB6G14SA7S0
- 收藏
- 对比
AIB6G14SA7S0
143-AIB6G14SA7S0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIB6G14SA7S0 CIRCULAR, SIZE 14SA, 7WAYS, SKT
--最小包装量--
AIB6G14SA7S0详情
Amphenol Industrial Operations AIB6G14SA7S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Male
接头数量
7
RoHS状态
Non-RoHS Compliant
达到SVHC
无SVHC
AIB6G14SA7S0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD











哦! 它是空的。