Amphenol Industrial Operations AIT6-28-12S0
- 收藏
- 对比
AIT6-28-12S0
143-AIT6-28-12S0
圆形连接器 - 外壳
--
大陆
立即发货

AMPHENOL AIT6-28-12S0Circular Connector Housing, MIL-DTL-5015 Equivalent, AIT Series, Plug, 26 Ways, Socket, Cable Mount
--最小包装量--
AIT6-28-12S0详情
Amphenol Industrial Operations AIT6-28-12S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Circular
定位的数量
26
性别
Male
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
AIT6-28-12S0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD










哦! 它是空的。