Amphenol Industrial Operations GTC05R18-1S
- 收藏
- 对比
GTC05R18-1S
143-GTC05R18-1S
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL GTC05R18-1S Circular Connector, GT Reverse Bayonet Series, 10, 18-1
--最小包装量--
GTC05R18-1S详情
Amphenol Industrial Operations GTC05R18-1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
10
触点样式
Socket
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
GTC05R18-1S拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio









哦! 它是空的。