Amphenol Industrial Operations GTS05F18-10S
- 收藏
- 对比
GTS05F18-10S
143-GTS05F18-10S
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL GTS05F18-10S Circular Connector, GT Reverse Bayonet Series, 4, 18-10
--最小包装量--
GTS05F18-10S详情
Amphenol Industrial Operations GTS05F18-10S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
4
触点样式
Socket
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
GTS05F18-10S拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio












哦! 它是空的。