Amphenol Industrial Operations GTS05R20-33S
- 收藏
- 对比
GTS05R20-33S
143-GTS05R20-33S
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL GTS05R20-33S Circular Connector, GT Reverse Bayonet Series, 11, 20-33
--最小包装量--
GTS05R20-33S详情
Amphenol Industrial Operations GTS05R20-33S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
11
触点样式
Socket
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
GTS05R20-33S拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio












哦! 它是空的。