Amphenol Industrial Operations PT06A14-19P-005
- 收藏
- 对比
PT06A14-19P-005
143-PT06A14-19P-005
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 14-19, CABLE; Product Range:PT Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:19; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19; Connector Body Material:Aluminium Alloy Body; Connector Body Plating:Non-conductive Hard Anodic; Contact Material:Copper Alloy; Contact Plating:Gold; Insert Rotation:N; Service Class:General Duty; Body Material:Aluminium
1最小包装量--
PT06A14-19P-005详情
Amphenol Industrial Operations PT06A14-19P-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
本体材质
Aluminium
Contact Materials
Copper
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
Circular
性别
Male
方向
Straight
军用标准
MIL-C-26482
接头数量
19
触点样式
Pin
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
Non-RoHS Compliant
PT06A14-19P-005拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol










哦! 它是空的。