Analog Devices LTC1690CMS8#TR
- 收藏
- 对比
LTC1690CMS8#TR
153-LTC1690CMS8#TR
接口 - 控制器
--
大陆
立即发货

LTC1690 - Differential Driver and Receiver Pair with Fail-Safe Receiver Output
1最小包装量--
LTC1690CMS8#TR详情
Analog Devices LTC1690CMS8#TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
LTC1690CMS8#TR拓展信息
AnalogDevices
AnalogDevices
AnalogDevices
Linear Technology / Analog Devices
Analog Devices Inc.
Analog Devices Inc.
AnalogDevices
AnalogDevices
Linear Technology / Analog Devices
AnalogDevices







哦! 它是空的。