Analog Devices, Inc. 12023
- 收藏
- 对比
12023
153-12023
集成电路(IC)
--
大陆
立即发货

CABLE GLAND, 6-8MM, 2-12P CIRCULAR CONN, Accessory Type:Cable Gland, For Use With:Bulgin 2-12 Position Circular Connectors, Product Range:Buccaneer Standard Series RoHS Compliant: Yes
1最小包装量--
12023详情
Analog Devices, Inc. 12023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
12023
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
BULGIN COMPONENTS PLC
Risk Rank
2.23
Reach合规守则
compliant
连接器支持类型
连接器附件
12023拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。