Analog Devices, Inc. AD293A
- 收藏
- 对比
AD293A
153-AD293A
集成电路(IC)
--
大陆
立即发货

AD293A datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD293A详情
Analog Devices, Inc. AD293A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
40
Manufacturer Part Number
AD293A
Rohs Code
无
Part Life Cycle Code
Obsolete
Reflow Temperature-Max (s)
未说明
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Risk Rank
5.85
Package Description
CERAMIC, 40 PIN
Part Package Code
DIP
Ihs Manufacturer
ANALOG DEVICES INC
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
功能数量
1
Reach合规守则
unknown
引脚数量
40
资历状况
不合格
温度等级
INDUSTRIAL
放大器类型
ISOLATION AMPLIFIER
AD293A拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。