Analog Devices, Inc. AD9238BST-20PCB
- 收藏
- 对比
AD9238BST-20PCB
153-AD9238BST-20PCB
开发板,套件,编程器
--
大陆
立即发货

AD9238BST-20PCB datasheet pdf and Development Boards, Kits, Programmers product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD9238BST-20PCB详情
Analog Devices, Inc. AD9238BST-20PCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
SVHC
有
HTS
8473.30.11.80
ECCN (US)
EAR99
EU RoHS
不合规
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Supported Device
AD9238
Supported Device Technology
ADC
Sampling Rate (SPS)
20M
Operating Systems
Win 98|Win 2000|Win ME|Win XP
Interface Type
SPI/USB
Daughter Cards
无
Support FPGA
无
零件状态
Unconfirmed
类型
评估板
比特数
12
AD9238BST-20PCB拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。