Analog Devices, Inc. AD9694500EBZLASIL
- 收藏
- 对比
AD9694500EBZLASIL
153-AD9694500EBZLASIL
开发板,套件,编程器
--
大陆
立即发货

AD9694500EBZLASIL datasheet pdf and Development Boards, Kits, Programmers product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
AD9694500EBZLASIL详情
Analog Devices, Inc. AD9694500EBZLASIL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A002h.1.d.
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
AD9694-500
Supported Device Technology
ADC
Sampling Rate (SPS)
500M
Development Software
安恒利软件
Input Voltage Range (VDC)
3.3(Typ)/12(Typ)
Daughter Cards
有
Support FPGA
无
零件状态
活跃
类型
评估板
比特数
14
AD9694500EBZLASIL拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。