Analog Devices, Inc. ADAS1127
- 收藏
- 对比
ADAS1127
153-ADAS1127
集成电路(IC)
--
大陆
立即发货

ADAS1127 datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
ADAS1127详情
Analog Devices, Inc. ADAS1127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
ADAS1127
Part Life Cycle Code
活跃
Ihs Manufacturer
ANALOG DEVICES INC
Package Description
BGA,
Risk Rank
5.81
Package Body Material
PLASTIC/EPOXY
Package Code
BGA
Package Shape
SQUARE
Package Style
网格排列
端子位置
BOTTOM
终端形式
BALL
功能数量
1
Reach合规守则
compliant
JESD-30代码
S-PBGA-B
比特数
24
转换器类型
ADC, PROPRIETARY METHOD
模拟输入通道数
64
输出位代码
BINARY
采样和保持/跟踪和保持
SAMPLE
输出格式
SERIAL
ADAS1127拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。