Analog Devices, Inc. D96
- 收藏
- 对比
D96
153-D96
集成电路(IC)
--
大陆
立即发货

D96 datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
D96详情
Analog Devices, Inc. D96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Manufacturer Part Number
D96
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MITSUMI ELECTRIC CO LTD
Risk Rank
5.83
Insulator Material
POLYAMIDE
Manufacturer Series
D96
Mounting Styles
RIGHT ANGLE
连接器类型
电信和数据通信连接器
附加功能
MAX CONTACTS (SERIES)=4
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
D96拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。