Analog Devices, Inc. DALC
- 收藏
- 对比
DALC
153-DALC
集成电路(IC)
--
大陆
立即发货

DALC datasheet pdf and Integrated Circuits (ICs) product details from Analog Devices, Inc. stock available at utmel
1最小包装量--
DALC详情
Analog Devices, Inc. DALC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Manufacturer Part Number
DALC
Part Life Cycle Code
Obsolete
Ihs Manufacturer
JAPAN AVIATION ELECTRONICS INDUSTRY LTD
Risk Rank
5.69
Insulator Material
POLYESTER
Manufacturer Series
DALC
Shell Sizes
2/A
连接器类型
D 超微型连接器
附加功能
EMI SHIELDED, MAX CONTACTS (SERIES)=15
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
外壳完成
NICKEL
触点性别
FEMALE; MALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
DALC拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。