Analog Devices, Inc. LTC2312CTS8-12#PBF
- 收藏
- 对比
LTC2312CTS8-12#PBF
153-LTC2312CTS8-12#PBF
集成电路(IC)
--
大陆
立即发货

MS-ADC/General Purpose Cut Tape 12-Bit, 500ksps Serial SAR ADC with 20ppm/ (Max) Internal Reference in TSOT-8
1最小包装量--
LTC2312CTS8-12#PBF详情
Analog Devices, Inc. LTC2312CTS8-12#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
8
Manufacturer Part Number
LTC2312CTS8-12#PBF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Part Package Code
SOT
Package Description
LEAD FREE, PLASTIC, MO-193, TSOT-23, 8 PIN
Manufacturer Package Code
TS8
Risk Rank
5.62
RoHS
Compliant
Reach合规守则
compliant
引脚数量
8
Brand Name
凌力尔特
LTC2312CTS8-12#PBF拓展信息







哦! 它是空的。