Analog Devices, Inc. LTC2312HTS8-14#PBF
- 收藏
- 对比
LTC2312HTS8-14#PBF
153-LTC2312HTS8-14#PBF
集成电路(IC)
--
大陆
立即发货

LTC2312-14 - 14-Bit, 500ksps Serial Sampling ADC in TSOT
1最小包装量--
LTC2312HTS8-14#PBF详情
Analog Devices, Inc. LTC2312HTS8-14#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
8
Risk Rank
5.62
Manufacturer Package Code
TS8
Package Description
LEAD FREE, PLASTIC, MO-193, TSOT-23, 8 PIN
Part Package Code
SOT
Ihs Manufacturer
LINEAR TECHNOLOGY CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
LTC2312HTS8-14#PBF
RoHS
Compliant
Reach合规守则
compliant
引脚数量
8
Brand Name
凌力尔特
LTC2312HTS8-14#PBF拓展信息
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.
Analog Devices, Inc.







哦! 它是空的。