Analog Devices Inc./Maxim Integrated DS2478ATB/VY
- 收藏
- 对比
DS2478ATB/VY
1551-DS2478ATB/VY
专用 IC
10-WFDFN Exposed Pad
大陆
立即发货

DEEPCOVER SECURE COPROCESSOR
1最小包装量--
DS2478ATB/VY 详情
Analog Devices Inc./Maxim Integrated DS2478ATB/VY 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Wettable Flank
包装/外壳
10-WFDFN Exposed Pad
供应商器件包装
10-TDFN (3x3)
厂商
Analog Devices Inc./Maxim Integrated
Package
Tray
Product Status
活跃
MSL
MSL 1 - Unlimited
系列
-
类型
DeepCover安全协处理器
应用
-
DS2478ATB/VY 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。